Asahi Kasei Microsystems Co., Ltd. (AKM) Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW650B EW650B

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 871309-EW650B Series: EW Operating Temperature Range: -40°C ~ 115°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: EW-650 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: EW650BCT, EW650BDKR, EW650BTR, EW650B-ND
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 871309-EW650B Series: EW Operating Temperature Range: -40°C ~ 115°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: EW-650 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: EW650BCT, EW650BDKR, EW650BTR, EW650B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW650B - 871309-EW650B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW650B
871309-EW650B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW650B 871309-EW650B
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 871309-EW650B Series: EW Operating Temperature Range: -40°C ~ 115°C (TA) Features: Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: EW-650 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: EW650BCT, EW650BDKR, EW650BTR, EW650B-ND

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 871309-EW650B
Series: EW
Operating Temperature Range: -40°C ~ 115°C (TA)
Features: Digital Switch Unipolar Switch Open Collector Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: EW-650
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: EW650BCT, EW650BDKR, EW650BTR, EW650B-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 871309-EW650B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - EW650B
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A3 - TLE493D-P2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details