Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - PMIC - Supervisors AP4410AECHJ

Description
Win Source Part Number: 1045397-AP4410AECHJ Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Package / Case: 20-UFBGA, WLCSP Supplier Device Package: 20-WLCSP (1.96x1.56) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP4410AECHJ-E2,974-A P4410AECHJCT,974-AP4 410AECHJDKR,974-AP44 10AECHJTR Base Product Number: AP4410 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045397-AP4410AECHJ Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Package / Case: 20-UFBGA, WLCSP Supplier Device Package: 20-WLCSP (1.96x1.56) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP4410AECHJ-E2,974-A P4410AECHJCT,974-AP4 410AECHJDKR,974-AP44 10AECHJTR Base Product Number: AP4410 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1045397-AP4410AECHJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1045397-AP4410AECHJ
Integrated Circuits (ICs) - PMIC - Supervisors 1045397-AP4410AECHJ
Win Source Part Number: 1045397-AP4410AECHJ Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Package / Case: 20-UFBGA, WLCSP Supplier Device Package: 20-WLCSP (1.96x1.56) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP4410AECHJ-E2,974-A P4410AECHJCT,974-AP4 410AECHJDKR,974-AP44 10AECHJTR Base Product Number: AP4410 Product Status: Obsolete

Win Source Part Number: 1045397-AP4410AECHJ
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Package / Case: 20-UFBGA, WLCSP
Supplier Device Package: 20-WLCSP (1.96x1.56)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: AP4410AECHJ-E2,974-AP4410AECHJCT,974-AP4410AECHJDKR,974-AP4410AECHJTR
Base Product Number: AP4410
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - AP4410AECHJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
AP4410AECHJ
Integrated Circuits (ICs) - PMIC - Supervisors AP4410AECHJ
IC SUPERVISOR 2 CHANNEL 20WLCSP

IC SUPERVISOR 2 CHANNEL 20WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1045397-AP4410AECHJ AP4410AECHJ
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products