Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - PMIC - Supervisors AP4400AEMNM

Description
Win Source Part Number: 1045393-AP4400AEMNM Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TMSOP Temperature Range - Operating: -15°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-1109-6,AP4400AEM XX,AP4400AEMNM-ND,97 4-1109-1,974-1109-2, AP4400AEMXX-ND Base Product Number: AP4400 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1045393-AP4400AEMNM Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TMSOP Temperature Range - Operating: -15°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-1109-6,AP4400AEM XX,AP4400AEMNM-ND,97 4-1109-1,974-1109-2, AP4400AEMXX-ND Base Product Number: AP4400 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1045393-AP4400AEMNM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1045393-AP4400AEMNM
Integrated Circuits (ICs) - PMIC - Supervisors 1045393-AP4400AEMNM
Win Source Part Number: 1045393-AP4400AEMNM Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TMSOP Temperature Range - Operating: -15°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-1109-6,AP4400AEM XX,AP4400AEMNM-ND,97 4-1109-1,974-1109-2, AP4400AEMXX-ND Base Product Number: AP4400 Product Status: Not For New Designs

Win Source Part Number: 1045393-AP4400AEMNM
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TMSOP
Temperature Range - Operating: -15°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-1109-6,AP4400AEMXX,AP4400AEMNM-ND,974-1109-1,974-1109-2,AP4400AEMXX-ND
Base Product Number: AP4400
Product Status: Not For New Designs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1045393-AP4400AEMNM
Product Name Integrated Circuits (ICs) - PMIC - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details