Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911507-AP1034AER
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AP1034
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: AP1034AERCT, AP1034ADRCT, AP1034ADRTR-ND, AP1034ADRCT-ND, AP1034AERTR, AP1034ADRTR, AP1034AER-L, AP1034ADRDKR-ND, AP1034ADRDKR, AP1034ADR, AP1034AER L, AP1034AERDKR
IC MTR DRVR BIPOLAR 8-35V 24QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 911507-AP1034AER | AP1034AER |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AP1034AER | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) |