Win Source Part Number: 1109075-AP1019BEC
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 1.1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (2)
Voltage - Load: 2V ~ 9V
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-UFBGA, WLCSP
Supplier Device Package: 16-WLCSP (1.96x1.96)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-AP1019BECCT,974-
Base Product Number: AP1019
Product Status: Not For New Designs
9.0V 2CH H-BRIDGE MOTOR DRIVER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 1109075-AP1019BEC | AP1019BEC |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |