Asahi Kasei Microsystems Co., Ltd. (AKM) PMIC - PMIC - Motor Drivers, Controllers - AP1018AEN AP1018AEN

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911506-AP1018AEN Operating Temperature Range: -30°C ~ 85°C (TA) Features: - Motor Driver CMOS, Power MOSFET Logic 24-QFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP1018 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1182-6, 974-1182-1, 974-1182-2, AP1018AEN-L
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911506-AP1018AEN Operating Temperature Range: -30°C ~ 85°C (TA) Features: - Motor Driver CMOS, Power MOSFET Logic 24-QFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP1018 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1182-6, 974-1182-1, 974-1182-2, AP1018AEN-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AP1018AEN - 911506-AP1018AEN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AP1018AEN
911506-AP1018AEN
PMIC - PMIC - Motor Drivers, Controllers - AP1018AEN 911506-AP1018AEN
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911506-AP1018AEN Operating Temperature Range: -30°C ~ 85°C (TA) Features: - Motor Driver CMOS, Power MOSFET Logic 24-QFN (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP1018 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1182-6, 974-1182-1, 974-1182-2, AP1018AEN-L

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911506-AP1018AEN
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: - Motor Driver CMOS, Power MOSFET Logic 24-QFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP1018
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1182-6, 974-1182-1, 974-1182-2, AP1018AEN-L

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AP1018AEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AP1018AEN
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AP1018AEN
1.3A DUAL H-BRIDGE MOTOR DRIVER

1.3A DUAL H-BRIDGE MOTOR DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers Motor Controllers
Product Number 911506-AP1018AEN AP1018AEN
Product Name PMIC - PMIC - Motor Drivers, Controllers - AP1018AEN Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

13.5V 16.5V Motor Driver IC - 744-IRDM982-035MB - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
5 suppliers
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
G7 AC Drive - CIMR-G7U40181 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details