Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers AP1017AEN

Description
Win Source Part Number: 961146-AP1017AEN Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.56A Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 1.8V ~ 12V Rds On (Typ): 470mOhm LS + HS Load Type: Inductive Current - Peak Output: 3.3A Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-SON (2x2) Temperature Range - Operating: -30°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP1017AENCT,AP1017AE NTR,AP1017AEN-L,AP10 17AENDKR,AP1017AEN-N D Base Product Number: AP1017 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 961146-AP1017AEN Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.56A Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 1.8V ~ 12V Rds On (Typ): 470mOhm LS + HS Load Type: Inductive Current - Peak Output: 3.3A Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-SON (2x2) Temperature Range - Operating: -30°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP1017AENCT,AP1017AE NTR,AP1017AEN-L,AP10 17AENDKR,AP1017AEN-N D Base Product Number: AP1017 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 961146-AP1017AEN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
961146-AP1017AEN
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 961146-AP1017AEN
Win Source Part Number: 961146-AP1017AEN Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.56A Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 1.8V ~ 12V Rds On (Typ): 470mOhm LS + HS Load Type: Inductive Current - Peak Output: 3.3A Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-SON (2x2) Temperature Range - Operating: -30°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP1017AENCT,AP1017AE NTR,AP1017AEN-L,AP10 17AENDKR,AP1017AEN-N D Base Product Number: AP1017 Product Status: Obsolete

Win Source Part Number: 961146-AP1017AEN
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 1.56A
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 1.8V ~ 12V
Rds On (Typ): 470mOhm LS + HS
Load Type: Inductive
Current - Peak Output: 3.3A
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-SON (2x2)
Temperature Range - Operating: -30°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: AP1017AENCT,AP1017AENTR,AP1017AEN-L,AP1017AENDKR,AP1017AEN-ND
Base Product Number: AP1017
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 961146-AP1017AEN
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details