Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers AP1014AEC

Description
Win Source Part Number: 1145737-AP1014AEC Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.1A Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 2V ~ 7V Rds On (Typ): 350mOhm LS + HS Load Type: Inductive Current - Peak Output: 2A Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-UFBGA, WLCSP Supplier Device Package: 16-WLCSP (1.96x1.96) Temperature Range - Operating: -30°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP1014AECTR,AP1014AE C-L,AP1014AECCT,AP10 14AECDKR,AP1014AEC-N D Base Product Number: AP1014 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1145737-AP1014AEC Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.1A Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 2V ~ 7V Rds On (Typ): 350mOhm LS + HS Load Type: Inductive Current - Peak Output: 2A Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-UFBGA, WLCSP Supplier Device Package: 16-WLCSP (1.96x1.96) Temperature Range - Operating: -30°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP1014AECTR,AP1014AE C-L,AP1014AECCT,AP10 14AECDKR,AP1014AEC-N D Base Product Number: AP1014 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1145737-AP1014AEC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1145737-AP1014AEC
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1145737-AP1014AEC
Win Source Part Number: 1145737-AP1014AEC Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.1A Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 2V ~ 7V Rds On (Typ): 350mOhm LS + HS Load Type: Inductive Current - Peak Output: 2A Voltage - Supply: 2.7V ~ 5.5V Package / Case: 16-UFBGA, WLCSP Supplier Device Package: 16-WLCSP (1.96x1.96) Temperature Range - Operating: -30°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AP1014AECTR,AP1014AE C-L,AP1014AECCT,AP10 14AECDKR,AP1014AEC-N D Base Product Number: AP1014 Product Status: Not For New Designs

Win Source Part Number: 1145737-AP1014AEC
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 1.1A
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 2V ~ 7V
Rds On (Typ): 350mOhm LS + HS
Load Type: Inductive
Current - Peak Output: 2A
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-UFBGA, WLCSP
Supplier Device Package: 16-WLCSP (1.96x1.96)
Temperature Range - Operating: -30°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: AP1014AECTR,AP1014AEC-L,AP1014AECCT,AP1014AECDKR,AP1014AEC-ND
Base Product Number: AP1014
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1145737-AP1014AEC
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products