Asahi Kasei Microsystems Co., Ltd. (AKM) PMIC - PMIC - Full, Half - Bridge Drivers - AP1012A AP1012A

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 844646-AP1012A Operating Temperature Range: -30°C ~ 150°C (TJ) Features: Half Bridge (4) Driver General Purpose Power MOSFET 24-QFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AP1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: AP1012ADKR, AP1012ACT, AP1012ATR, AP1012A-L, AP1012A-ND, AP1012A L
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 844646-AP1012A Operating Temperature Range: -30°C ~ 150°C (TJ) Features: Half Bridge (4) Driver General Purpose Power MOSFET 24-QFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AP1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: AP1012ADKR, AP1012ACT, AP1012ATR, AP1012A-L, AP1012A-ND, AP1012A L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - AP1012A - 844646-AP1012A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - AP1012A
844646-AP1012A
PMIC - PMIC - Full, Half - Bridge Drivers - AP1012A 844646-AP1012A
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 844646-AP1012A Operating Temperature Range: -30°C ~ 150°C (TJ) Features: Half Bridge (4) Driver General Purpose Power MOSFET 24-QFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AP1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: AP1012ADKR, AP1012ACT, AP1012ATR, AP1012A-L, AP1012A-ND, AP1012A L

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 844646-AP1012A
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: Half Bridge (4) Driver General Purpose Power MOSFET 24-QFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AP1012
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: AP1012ADKR, AP1012ACT, AP1012ATR, AP1012A-L, AP1012A-ND, AP1012A L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 844646-AP1012A
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - AP1012A
Operating Temperature -30 to 150 C (-22 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI5330B-B00206-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CDC319DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details