Asahi Kasei Microsystems Co., Ltd. (AKM) Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8772 AK8772

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860840-AK8772 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Digital Switch Latch Push-Pull Hall Effect 4-DFN (1.1x1.4) Package: Reel - TR Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-DFN (1.1x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK8772-ND, AK8772DKR, AK8772CT, AK8772-L, AK8772TR
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860840-AK8772 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Digital Switch Latch Push-Pull Hall Effect 4-DFN (1.1x1.4) Package: Reel - TR Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-DFN (1.1x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK8772-ND, AK8772DKR, AK8772CT, AK8772-L, AK8772TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8772 - 860840-AK8772 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8772
860840-AK8772
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8772 860840-AK8772
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860840-AK8772 Operating Temperature Range: -30°C ~ 85°C (TA) Features: Digital Switch Latch Push-Pull Hall Effect 4-DFN (1.1x1.4) Package: Reel - TR Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-DFN (1.1x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK8772-ND, AK8772DKR, AK8772CT, AK8772-L, AK8772TR

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860840-AK8772
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Digital Switch Latch Push-Pull Hall Effect 4-DFN (1.1x1.4)
Package: Reel - TR
Package: 4-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 4-DFN (1.1x1.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: AK8772-ND, AK8772DKR, AK8772CT, AK8772-L, AK8772TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 860840-AK8772
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AK8772
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041974-A1360LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
View Details