Manufacturer: Asahi Kasei Microdevices/AKM
Win Source Part Number: 1316626-AK8133E
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Generator
Frequency - Max: 27.1MHz
Number of Circuits: 3
Standard Package: 1,000
Mounting: Surface Mount
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.85V ~ 3.6V
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 16-LSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8542.39.0001
Other Part Number: 974-AK8133ETR
Product Status: Obsolete
RoHS Status: RoHS Compliant
INTEGRATED CIRCUIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1316626-AK8133E | AK8133E |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 16-LSSOP (0.173", 4.40mm Width) | SSOP |