Win Source Part Number: 1129700-AK7903
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Voltage - Output (Max): 3.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.1V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.2V
Synchronous Rectifier: No
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-AK7903TR
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1129700-AK7903 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |