Win Source Part Number: 1139571-AK7604VQ
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Applications: Audio Systems
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Audio ADC, DAC
Interface: I2C, SPI
Number of Channels: 16
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-AK7604VQCT,974-A
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1139571-AK7604VQ |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |
| Supply Voltage (VS) | 1.7 to 3.6 volts |