Asahi Kasei Microsystems Co., Ltd. (AKM) Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring AK7452

Description
Manufacturer: Asahi Kasei Microdevices Category: Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount For Measuring: Angle Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C Package / Case: 16-TSSOP (0.173", 4.40mm Width) Output: Analog Voltage Actuator Type: External Magnet, Not Included Linearity: ±0.5°
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microdevices Category: Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount For Measuring: Angle Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C Package / Case: 16-TSSOP (0.173", 4.40mm Width) Output: Analog Voltage Actuator Type: External Magnet, Not Included Linearity: ±0.5°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring
Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring
Manufacturer: Asahi Kasei Microdevices Category: Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Mounting Type: Surface Mount For Measuring: Angle Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 125°C Package / Case: 16-TSSOP (0.173", 4.40mm Width) Output: Analog Voltage Actuator Type: External Magnet, Not Included Linearity: ±0.5°

Manufacturer: Asahi Kasei Microdevices
Category: Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Mounting Type: Surface Mount
For Measuring: Angle
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
Linearity: ±0.5°

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Name Sensors, Transducers -Position Sensors -Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-APS11760LLHALT-0SLTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details