Asahi Kasei Microsystems Co., Ltd. (AKM) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5534VN AK5534VN

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860835-AK5534VN Operating Temperature Range: -40°C ~ 105°C Features: ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AK5534 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1122-1, AK5534VN-L, 974-1122-2, AK5534VN L, 974-1122-6
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860835-AK5534VN Operating Temperature Range: -40°C ~ 105°C Features: ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AK5534 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1122-1, AK5534VN-L, 974-1122-2, AK5534VN L, 974-1122-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5534VN - 860835-AK5534VN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5534VN
860835-AK5534VN
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5534VN 860835-AK5534VN
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860835-AK5534VN Operating Temperature Range: -40°C ~ 105°C Features: ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AK5534 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 974-1122-1, AK5534VN-L, 974-1122-2, AK5534VN L, 974-1122-6

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860835-AK5534VN
Operating Temperature Range: -40°C ~ 105°C
Features: ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AK5534
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1122-1, AK5534VN-L, 974-1122-2, AK5534VN L, 974-1122-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860835-AK5534VN
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5534VN
Package Type 48-QFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details