Asahi Kasei Microsystems Co., Ltd. (AKM) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5374EN AK5374EN

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860832-AK5374EN Operating Temperature Range: -10°C ~ 70°C Features: ADC, Audio 24 b 48k USB 36-QFN (5x5) Package: Reel - TR Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AK5374 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 974-1112-1, 974-1112-2, AK5374EN-L, 974-1112-6
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860832-AK5374EN Operating Temperature Range: -10°C ~ 70°C Features: ADC, Audio 24 b 48k USB 36-QFN (5x5) Package: Reel - TR Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AK5374 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 974-1112-1, 974-1112-2, AK5374EN-L, 974-1112-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5374EN
860832-AK5374EN
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5374EN 860832-AK5374EN
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860832-AK5374EN Operating Temperature Range: -10°C ~ 70°C Features: ADC, Audio 24 b 48k USB 36-QFN (5x5) Package: Reel - TR Package: 36-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AK5374 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 974-1112-1, 974-1112-2, AK5374EN-L, 974-1112-6

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860832-AK5374EN
Operating Temperature Range: -10°C ~ 70°C
Features: ADC, Audio 24 b 48k USB 36-QFN (5x5)
Package: Reel - TR
Package: 36-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK5374
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 974-1112-1, 974-1112-2, AK5374EN-L, 974-1112-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK5374EN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK5374EN
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK5374EN
IC ADC/AUDIO 24BIT 48K 36QFN

IC ADC/AUDIO 24BIT 48K 36QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 860832-AK5374EN AK5374EN
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5374EN Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 36-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GSRTR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 10 bits
View Details
4 suppliers