Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AK4436VN

Description
Win Source Part Number: 1164159-AK4436VN Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2S Number of Channels: 6 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 3.6V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AK4436VN-L Base Product Number: AK4436
Request a Quote Datasheet
Description
Win Source Part Number: 1164159-AK4436VN Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2S Number of Channels: 6 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 3.6V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AK4436VN-L Base Product Number: AK4436
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1164159-AK4436VN
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1164159-AK4436VN
Win Source Part Number: 1164159-AK4436VN Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2S Number of Channels: 6 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 3.6V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AK4436VN-L Base Product Number: AK4436

Win Source Part Number: 1164159-AK4436VN
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: I2S
Number of Channels: 6
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: AK4436VN-L
Base Product Number: AK4436

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4436VN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4436VN
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4436VN
IC DAC/AUDIO 32BIT 192K 32QFN

IC DAC/AUDIO 32BIT 192K 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1164159-AK4436VN AK4436VN
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S
Unlock Full Specs
to access all available technical data

Similar Products