Asahi Kasei Microsystems Co., Ltd. (AKM) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4420VT AK4420VT

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860821-AK4420VT Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 192k I²S 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860821-AK4420VT Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 192k I²S 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4420VT
860821-AK4420VT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4420VT 860821-AK4420VT
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860821-AK4420VT Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 192k I²S 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860821-AK4420VT
Operating Temperature Range: -40°C ~ 85°C
Features: DAC, Audio 24 b 192k I²S 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4420VT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4420VT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4420VT
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 860821-AK4420VT AK4420VT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4420VT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SSOP; TSSOP; 16-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591053A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details