Asahi Kasei Microsystems Co., Ltd. (AKM) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VM AK4393VM

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911291-AK4393VM Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 108k I²S 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4393 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: AK4393VM-E2, 974-1052-6, 974-1052-2, 974-1052-1, AK4393VME2
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911291-AK4393VM Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 108k I²S 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4393 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: AK4393VM-E2, 974-1052-6, 974-1052-2, 974-1052-1, AK4393VME2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VM
911291-AK4393VM
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VM 911291-AK4393VM
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911291-AK4393VM Operating Temperature Range: -40°C ~ 85°C Features: DAC, Audio 24 b 108k I²S 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4393 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: AK4393VM-E2, 974-1052-6, 974-1052-2, 974-1052-1, AK4393VME2

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911291-AK4393VM
Operating Temperature Range: -40°C ~ 85°C
Features: DAC, Audio 24 b 108k I²S 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK4393
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: AK4393VM-E2, 974-1052-6, 974-1052-2, 974-1052-1, AK4393VME2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4393VM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4393VM
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4393VM
IC DAC/AUDIO 24BIT 108K 28SSOP

IC DAC/AUDIO 24BIT 108K 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 911291-AK4393VM AK4393VM
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4393VM Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SSOP; 28-SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8759105LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers