Win Source Part Number: 1314502-AK4377AECB
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Applications: Audio Systems
Mounting: SMD (SMT)
Function: Audio ADC/Amplifier
Interface: I2C
Number of Channels: 1
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-CSP (2.56x2.74)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Base Product Number: AK4377
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1314502-AK4377AECB |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |
| Supply Voltage (VS) | 1.7 to 1.9 volts |