Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AK4376AECB

Description
Win Source Part Number: 967450-AK4376AECB Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 384k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-CSP (2.56x2.74) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Base Product Number: AK4376 Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 967450-AK4376AECB Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 384k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-CSP (2.56x2.74) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Base Product Number: AK4376 Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
967450-AK4376AECB
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 967450-AK4376AECB
Win Source Part Number: 967450-AK4376AECB Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 384k Data Interface: I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.7V ~ 1.9V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-CSP (2.56x2.74) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Base Product Number: AK4376 Product Status: Last Time Buy

Win Source Part Number: 967450-AK4376AECB
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 384k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-CSP (2.56x2.74)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Base Product Number: AK4376
Product Status: Last Time Buy

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AK4376AECB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AK4376AECB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AK4376AECB
IC DAC 32BIT LP HP 36CSP

IC DAC 32BIT LP HP 36CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 967450-AK4376AECB AK4376AECB
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details