Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) AK4332ECB

Description
Win Source Part Number: 1121728-AK4332ECB Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 32 Data Interface: I²C, PCM, PDM, DSD Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Number of D/A Converters: 1 Differential Output: No Package / Case: 30-UFBGA, CSPBGA Supplier Device Package: 30-CSP (2.37x1.97) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-1194-6,AK4332ECB -L,974-1194-1,974-11 94-2 Base Product Number: AK4332
Request a Quote Datasheet
Description
Win Source Part Number: 1121728-AK4332ECB Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 32 Data Interface: I²C, PCM, PDM, DSD Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Number of D/A Converters: 1 Differential Output: No Package / Case: 30-UFBGA, CSPBGA Supplier Device Package: 30-CSP (2.37x1.97) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-1194-6,AK4332ECB -L,974-1194-1,974-11 94-2 Base Product Number: AK4332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1121728-AK4332ECB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1121728-AK4332ECB
Win Source Part Number: 1121728-AK4332ECB Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 32 Data Interface: I²C, PCM, PDM, DSD Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Number of D/A Converters: 1 Differential Output: No Package / Case: 30-UFBGA, CSPBGA Supplier Device Package: 30-CSP (2.37x1.97) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-1194-6,AK4332ECB -L,974-1194-1,974-11 94-2 Base Product Number: AK4332

Win Source Part Number: 1121728-AK4332ECB
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Number of Bits: 32
Data Interface: I²C, PCM, PDM, DSD
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Number of D/A Converters: 1
Differential Output: No
Package / Case: 30-UFBGA, CSPBGA
Supplier Device Package: 30-CSP (2.37x1.97)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-1194-6,AK4332ECB-L,974-1194-1,974-1194-2
Base Product Number: AK4332

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1121728-AK4332ECB
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I²C, PCM, PDM, DSD
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
Dual 5V TSSOP Digital-to-Analog Converter IC - 768-CS4350-CZZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, I2C, Serial, 3-WIRE
Package Type TSSOP
Resolution 24 bits
View Details
3 suppliers