Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 844367-AK4136VQ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Audio Sample Rate Converter Channel 48-LQFP
Package: 48-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: AK4136
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1121-1, 974-1121-2, 974-1121-6, AK4136VQ L, AK4136VQ-L
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 844367-AK4136VQ |
| Product Name | Audio Special Purpose - AK4136VQ |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |