Asahi Kasei Microsystems Co., Ltd. (AKM) Audio Special Purpose - AK4121AVF AK4121AVF

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911287-AK4121AVF Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Sample Rate Converter 1 Channel 24-VSOP Package: Reel - TR Package: 24-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4121 Categories: Integrated Circuits (ICs) Case / Package: 24-VSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK4121AVFDKR, AK4121AVFCT, AK4121AVF-ND, AK4121AVFTR
Request a Quote
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911287-AK4121AVF Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Sample Rate Converter 1 Channel 24-VSOP Package: Reel - TR Package: 24-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4121 Categories: Integrated Circuits (ICs) Case / Package: 24-VSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK4121AVFDKR, AK4121AVFCT, AK4121AVF-ND, AK4121AVFTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - AK4121AVF - 911287-AK4121AVF - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - AK4121AVF
911287-AK4121AVF
Audio Special Purpose - AK4121AVF 911287-AK4121AVF
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911287-AK4121AVF Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Sample Rate Converter 1 Channel 24-VSOP Package: Reel - TR Package: 24-LSSOP (0.220", 5.60mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4121 Categories: Integrated Circuits (ICs) Case / Package: 24-VSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AK4121AVFDKR, AK4121AVFCT, AK4121AVF-ND, AK4121AVFTR

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911287-AK4121AVF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Sample Rate Converter 1 Channel 24-VSOP
Package: Reel - TR
Package: 24-LSSOP (0.220", 5.60mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK4121
Categories: Integrated Circuits (ICs)
Case / Package: 24-VSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: AK4121AVFDKR, AK4121AVFCT, AK4121AVF-ND, AK4121AVFTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 911287-AK4121AVF
Product Name Audio Special Purpose - AK4121AVF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier - 742-LM4830N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
View Details
4 suppliers
Linear - Amplifiers - Audio - LM4852ITL/NOPB - Lingto Electronic Limited
Specs
Output Power 1.5 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Amplifier ICs - 1976428 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -10 C (14 F)
Operation Class Audio
View Details