Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911285-AK4104ET
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Audio Digital Audio Transmitter 1 Channel 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK4104
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: AK4104ETDKR, AK4104ET-ND, AK4104ETCT, AK4104ETTR, AK4104ET-E2
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 911285-AK4104ET |
| Product Name | Audio Special Purpose - AK4104ET |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |