Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860812-AK09970N
Operating Temperature Range: -40°C ~ 85°C
Features: Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK09970
Categories: Sensors
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 974-1158-1, 974-1158-2, AK09970N-L, 974-1158-6
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 860812-AK09970N |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09970N |
| Sensor Type | Magnetic |