Win Source Part Number: 1044282-AK09970D
Category: Sensors, Transducers>Magnetic
Features: Selectable Scale
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C
Axis: X, Y, Z
Sensing Range: ±36mT
Resolution: 16 b
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.35x1.35)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-AK09970DDKR,974-
Base Product Number: AK09970
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 1044282-AK09970D |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic |