Asahi Kasei Microsystems Co., Ltd. (AKM) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AK09940

Description
Win Source Part Number: 1235414-AK09940 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Internal Magnet Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C, SPI Current - Supply (Max): 2.5mA Axis: X, Y, Z Sensing Range: ±1.2mT Resolution: 18 b Voltage - Supply: 1.7V ~ 1.98V Package / Case: 11-UFLGA Supplier Device Package: 11-LGA (1.6x1.6) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AK09940-L,974-1191-6 ,974-1191-2,974-1191 -1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235414-AK09940 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Internal Magnet Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C, SPI Current - Supply (Max): 2.5mA Axis: X, Y, Z Sensing Range: ±1.2mT Resolution: 18 b Voltage - Supply: 1.7V ~ 1.98V Package / Case: 11-UFLGA Supplier Device Package: 11-LGA (1.6x1.6) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AK09940-L,974-1191-6 ,974-1191-2,974-1191 -1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235414-AK09940 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1235414-AK09940
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1235414-AK09940
Win Source Part Number: 1235414-AK09940 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Internal Magnet Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Magnetoresistive Output Type: I2C, SPI Current - Supply (Max): 2.5mA Axis: X, Y, Z Sensing Range: ±1.2mT Resolution: 18 b Voltage - Supply: 1.7V ~ 1.98V Package / Case: 11-UFLGA Supplier Device Package: 11-LGA (1.6x1.6) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: AK09940-L,974-1191-6 ,974-1191-2,974-1191 -1 Product Status: Obsolete

Win Source Part Number: 1235414-AK09940
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Internal Magnet
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Type: I2C, SPI
Current - Supply (Max): 2.5mA
Axis: X, Y, Z
Sensing Range: ±1.2mT
Resolution: 18 b
Voltage - Supply: 1.7V ~ 1.98V
Package / Case: 11-UFLGA
Supplier Device Package: 11-LGA (1.6x1.6)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: AK09940-L,974-1191-6,974-1191-2,974-1191-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1235414-AK09940
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data