Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 844453-AK09918C
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Hall Effect Sensor X, Y, Z Axis 4-WLCSP (0.76x0.76)
Package: 4-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: AK09918
Categories: Sensors
Case / Package: 4-WLCSP (0.76x0.76)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1155-2, 974-1155-1, AK09918C-L, 974-1155-6
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 844453-AK09918C |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09918C |
| Sensor Type | Magnetic |