The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities. Unlike conventional sand filters, the Go-Filter’s cross-flow filtration technology removes sediment particles to the submicron level, or 0.5 microns (0.0005 mm), meeting the most stringent NPDES permit discharge limits. Fitted with EPA-registered PathShield filter media to kill bacteria on contact.
How the Go-Filter works:
A trash pump mounted on the trailer conveys captured stormwater runoff from an adjacent collection pond, storage vessel, or other water source at a flow rate up to 250 gpm (16 L/s).
Coarse material is removed through a gross pollutant separator and strainer mounted on the trailer.
Two centrifugal sand filters, configured in parallel in an ASME-certified vessel and remove fine silt and clay-sized particles. Both the filtration assembly and trash pump are powered by a single connection using electricity or generator.
Treated water is discharged through a flexible hose directly to a receiving water body or other conveyance mechanism.
The Go-Filter™ Mobile Treatment System is a modular skid-mounted water filtration device designed to reduce turbidity levels in discharge waters at construction sites or industrial facilities.
Unlike conventional sand filters, the Go-Filter’s cross-flow filtration technology removes sediment particles to the submicron level, or 0.5 microns (0.0005 mm), meeting the most stringent NPDES permit discharge limits.
Fitted with EPA-registered PathShield filter media to kill bacteria on contact.
How the Go-Filter works:
- A trash pump mounted on the trailer conveys captured stormwater runoff from an adjacent collection pond, storage vessel, or other water source at a flow rate up to 250 gpm (16 L/s).
- Coarse material is removed through a gross pollutant separator and strainer mounted on the trailer.
- Two centrifugal sand filters, configured in parallel in an ASME-certified vessel and remove fine silt and clay-sized particles. Both the filtration assembly and trash pump are powered by a single connection using electricity or generator.
- Treated water is discharged through a flexible hose directly to a receiving water body or other conveyance mechanism.