Artisan Controls Corporation Relay;SSR;Timing;Interval;SPDT;Cur-Rtg 20, 6A;Ctrl-V 115AC;Bracket Mnt 4970-2

Description
Series 4970/4972/EPC-13025S Controllers are high quality microcontroller-base d countdown interval timers with digital display of time, the 4970 offering SPDT, 4972 offers SPST power contacts — Rated for 20 amperes. The 13025S offers SPNO 12 amp contacts. The 4970/EPC-13025S are available in 12 VDC, 230 VAC. Type 4972/EPC-13025S features a customer supplied remote switch to control the start/stop and reset functions. The 4972's switch can be located up to 36 inches and the EPC-13025S can be located up to 100 ft. The 4970 and EPC-13025 are UL/cUL approved. Bright 0.50 High LED Displays Adjustable Time Base 20 Ampere Output Micro Computer Controlled Sealed Tactile Front Panel Audible Alarm: End of Cycle Voltages: 12 VDC, 115 VAC and 230 VAC Front Panel Size: 2.875 Square Mounting: 25⁄8 Square Opening 4970-1 and 4970-2 Have Audible Alarm End of Cycle
Description
Series 4970/4972/EPC-13025S Controllers are high quality microcontroller-base d countdown interval timers with digital display of time, the 4970 offering SPDT, 4972 offers SPST power contacts — Rated for 20 amperes. The 13025S offers SPNO 12 amp contacts. The 4970/EPC-13025S are available in 12 VDC, 230 VAC. Type 4972/EPC-13025S features a customer supplied remote switch to control the start/stop and reset functions. The 4972's switch can be located up to 36 inches and the EPC-13025S can be located up to 100 ft. The 4970 and EPC-13025 are UL/cUL approved. Bright 0.50 High LED Displays Adjustable Time Base 20 Ampere Output Micro Computer Controlled Sealed Tactile Front Panel Audible Alarm: End of Cycle Voltages: 12 VDC, 115 VAC and 230 VAC Front Panel Size: 2.875 Square Mounting: 25⁄8 Square Opening 4970-1 and 4970-2 Have Audible Alarm End of Cycle

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Interval;SPDT;Cur-Rtg 20, 6A;Ctrl-V 115AC;Bracket Mnt - 70089135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Interval;SPDT;Cur-Rtg 20, 6A;Ctrl-V 115AC;Bracket Mnt
70089135
Relay;SSR;Timing;Interval;SPDT;Cur-Rtg 20, 6A;Ctrl-V 115AC;Bracket Mnt 70089135
Series 4970/4972/EPC-13025S Controllers are high quality microcontroller-base d countdown interval timers with digital display of time, the 4970 offering SPDT, 4972 offers SPST power contacts — Rated for 20 amperes. The 13025S offers SPNO 12 amp contacts. The 4970/EPC-13025S are available in 12 VDC, 230 VAC. Type 4972/EPC-13025S features a customer supplied remote switch to control the start/stop and reset functions. The 4972's switch can be located up to 36 inches and the EPC-13025S can be located up to 100 ft. The 4970 and EPC-13025 are UL/cUL approved. Bright 0.50 High LED Displays Adjustable Time Base 20 Ampere Output Micro Computer Controlled Sealed Tactile Front Panel Audible Alarm: End of Cycle Voltages: 12 VDC, 115 VAC and 230 VAC Front Panel Size: 2.875 Square Mounting: 25⁄8 Square Opening 4970-1 and 4970-2 Have Audible Alarm End of Cycle

Series 4970/4972/EPC-13025S Controllers are high quality microcontroller-based countdown interval timers with digital display of time, the 4970 offering SPDT, 4972 offers SPST power contacts — Rated for 20 amperes. The 13025S offers SPNO 12 amp contacts. The 4970/EPC-13025S are available in 12 VDC, 230 VAC.
Type 4972/EPC-13025S features a customer supplied remote switch to control the start/stop and reset functions. The 4972's switch can be located up to 36 inches and the EPC-13025S can be located up to 100 ft. The 4970 and EPC-13025 are UL/cUL approved.

  • Bright 0.50 High LED Displays
  • Adjustable Time Base
  • 20 Ampere Output
  • Micro Computer Controlled
  • Sealed Tactile Front Panel
  • Audible Alarm: End of Cycle
  • Voltages: 12 VDC, 115 VAC and 230 VAC
  • Front Panel Size: 2.875 Square
  • Mounting: 25⁄8 Square Opening
  • 4970-1 and 4970-2 Have Audible Alarm End of Cycle
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089135
Product Name Relay;SSR;Timing;Interval;SPDT;Cur-Rtg 20, 6A;Ctrl-V 115AC;Bracket Mnt
Mounting Flange
Approvals / Ratings cULus, UL
Operating Temperature 32 to 158 F (0.0 to 70 C)
Timer Type Interval
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3IU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1472969-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
 - 8086623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details