Artisan Controls Corporation Solid State Timer, Spst, 1000Sec, 24Vdc; Relay Mounting Artisan Controls 4710A-3-A-3

Description
SOLID STATE TIMER, SPST, 1000SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER, SPST, 1000SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, Spst, 1000Sec, 24Vdc; Relay Mounting Artisan Controls - 34C8307 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, Spst, 1000Sec, 24Vdc; Relay Mounting Artisan Controls
34C8307
Solid State Timer, Spst, 1000Sec, 24Vdc; Relay Mounting Artisan Controls 34C8307
SOLID STATE TIMER, SPST, 1000SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

SOLID STATE TIMER, SPST, 1000SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Break; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 34C8307
Product Name Solid State Timer, Spst, 1000Sec, 24Vdc; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details