The model 4608A-115 is a solid state repeat cycle timer with SPST-NO output contacts rated at 20A, designed for 115V AC operation. Timing for both ON and OFF periods is adjustable from 1 to 1024 seconds in 1-second increments using 10 DIP switches with binary weighting (1, 2, 4, 8, 16, 32, 64, 128, 256, 512 seconds). The output closes during the ON period and opens during the OFF period, beginning with ON upon application of voltage. It features quick-connect terminals and operates within -10°F to +145°F. The contacts are UL/CSA rated for 1 HP at 250V AC and 1.5 HP at 125V AC, with insulation resistance of 1000MΩ at 500V DC and transient suppression up to 6000V. The unit has a mechanical life of 10^6 operations and an electrical life of 10^5 operations under resistive load.
SOLID STATE TIMER, SPST, 1024SEC, 115VAC; Relay Mounting:Panel Mount; Load Current:20A; Operating Voltage Min:115V; Operating Voltage Max:230V; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Time Max:1024s RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 88K1411 |
| Product Name | Solid State Timer, Spst, 1024Sec, 115Vac; Relay Mounting Artisan Controls |
| Application Type | Latching |