Artisan Controls Corporation Repeat Cycle Timer; Relay Mounting Artisan Controls 4600A-6-2-A

Description
REPEAT CYCLE TIMER; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:-; Time Max:600sRoHS Compliant: Yes
Datasheet
Description
REPEAT CYCLE TIMER; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:-; Time Max:600sRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repeat Cycle Timer; Relay Mounting Artisan Controls - 14M6769 - Newark, An Avnet Company
Chicago, IL, United States
Repeat Cycle Timer; Relay Mounting Artisan Controls
14M6769
Repeat Cycle Timer; Relay Mounting Artisan Controls 14M6769
REPEAT CYCLE TIMER; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:-; Time Max:600sRoHS Compliant: Yes

REPEAT CYCLE TIMER; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:-; Time Max:600sRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 14M6769
Product Name Repeat Cycle Timer; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details