Artisan Controls Corporation Timer;Repeat Cycle On;0.2s-60s;SSR;SPST-NO;1A@115VAC;Pnl-Mnt;Quick Connect 4600A-6-1-A

Description
Model 4600 can be used in most applications, which require a load circuit to “turn-on” for a predetermined period of time, “turn-off” for a period of time and then repeat the cycle for as long as operating voltage is applied. Can control loads up to one ampere. Controlled by external resistors which establish the “Repeat Cycle Time” and the “Energize Time”. Provides a Non-Zero Voltage switching output. UL listed. Model 4610 is the high power version of the 4600 Repeat Cycle Timer. Can control loads up to 10 amperes and provides zero-voltage switching. Operates from AC voltage only. Other voltages and times available from factory.
Description
Model 4600 can be used in most applications, which require a load circuit to “turn-on” for a predetermined period of time, “turn-off” for a period of time and then repeat the cycle for as long as operating voltage is applied. Can control loads up to one ampere. Controlled by external resistors which establish the “Repeat Cycle Time” and the “Energize Time”. Provides a Non-Zero Voltage switching output. UL listed. Model 4610 is the high power version of the 4600 Repeat Cycle Timer. Can control loads up to 10 amperes and provides zero-voltage switching. Operates from AC voltage only. Other voltages and times available from factory.

Suppliers

Company
Product
Description
Supplier Links
Timer;Repeat Cycle On;0.2s-60s;SSR;SPST-NO;1A@115VAC;Pnl-Mnt;Quick Connect - 70089145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Repeat Cycle On;0.2s-60s;SSR;SPST-NO;1A@115VAC;Pnl-Mnt;Quick Connect
70089145
Timer;Repeat Cycle On;0.2s-60s;SSR;SPST-NO;1A@115VAC;Pnl-Mnt;Quick Connect 70089145
Model 4600 can be used in most applications, which require a load circuit to “turn-on” for a predetermined period of time, “turn-off” for a period of time and then repeat the cycle for as long as operating voltage is applied. Can control loads up to one ampere. Controlled by external resistors which establish the “Repeat Cycle Time” and the “Energize Time”. Provides a Non-Zero Voltage switching output. UL listed. Model 4610 is the high power version of the 4600 Repeat Cycle Timer. Can control loads up to 10 amperes and provides zero-voltage switching. Operates from AC voltage only. Other voltages and times available from factory.

Model 4600 can be used in most applications, which require a load circuit to “turn-on” for a predetermined period of time, “turn-off” for a period of time and then repeat the cycle for as long as operating voltage is applied. Can control loads up to one ampere. Controlled by external resistors which establish the “Repeat Cycle Time” and the “Energize Time”. Provides a Non-Zero Voltage switching output. UL listed. Model 4610 is the high power version of the 4600 Repeat Cycle Timer. Can control loads up to 10 amperes and provides zero-voltage switching. Operates from AC voltage only. Other voltages and times available from factory.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089145
Product Name Timer;Repeat Cycle On;0.2s-60s;SSR;SPST-NO;1A@115VAC;Pnl-Mnt;Quick Connect
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type Recycle
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.5000 seconds
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1433164-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 5 +/- %
View Details
Sealed Switch Timing Relay - 700-RTC01200U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details