Artisan Controls Corporation Relay;SSR;Timing;Repeat Cycle;Cur-Rtg 10 mA-1 A;Ctrl-V 24DC;Quick Connect 4600A-2-1-A

Description
Solid State Repeat Cycle Timer, 1500 V (RMS) Dielectric Rating Timer recycle time 200 ms The model 4600 series is a true repeat cycle timer, not an ON-OFF cycle timer. Once the repeat cycle Time has been set, any variation of the energize time will not effect the repeat cycle time. The 4600 series was developed to emulate the older electromechanical synchronous motor type of repeat cycle timer.
Description
Solid State Repeat Cycle Timer, 1500 V (RMS) Dielectric Rating Timer recycle time 200 ms The model 4600 series is a true repeat cycle timer, not an ON-OFF cycle timer. Once the repeat cycle Time has been set, any variation of the energize time will not effect the repeat cycle time. The 4600 series was developed to emulate the older electromechanical synchronous motor type of repeat cycle timer.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Repeat Cycle;Cur-Rtg 10 mA-1 A;Ctrl-V 24DC;Quick Connect - 70089144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Repeat Cycle;Cur-Rtg 10 mA-1 A;Ctrl-V 24DC;Quick Connect
70089144
Relay;SSR;Timing;Repeat Cycle;Cur-Rtg 10 mA-1 A;Ctrl-V 24DC;Quick Connect 70089144
Solid State Repeat Cycle Timer, 1500 V (RMS) Dielectric Rating Timer recycle time 200 ms The model 4600 series is a true repeat cycle timer, not an ON-OFF cycle timer. Once the repeat cycle Time has been set, any variation of the energize time will not effect the repeat cycle time. The 4600 series was developed to emulate the older electromechanical synchronous motor type of repeat cycle timer.

Solid State Repeat Cycle Timer, 1500 V (RMS) Dielectric Rating

  • Timer recycle time 200 ms
    The model 4600 series is a true repeat cycle timer, not an ON-OFF cycle timer. Once the repeat cycle Time has been set, any variation of the energize time will not effect the repeat cycle time. The 4600 series was developed to emulate the older electromechanical synchronous motor type of repeat cycle timer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089144
Product Name Relay;SSR;Timing;Repeat Cycle;Cur-Rtg 10 mA-1 A;Ctrl-V 24DC;Quick Connect
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type Recycle
Unlock Full Specs
to access all available technical data

Similar Products

17.5 mm Timing Relay - 700-FEM3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4504720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details