The Model 438USA is a solid-state timer designed to provide a delay-on-make function for load circuits operating between 19 and 288 volts AC or DC, with load currents from 10 milliamperes to 1 ampere. It features a 10-position DIP switch for programming delays from 1 to 1024 seconds in 1-second increments. The device has a maximum output voltage drop of 4 volts in the ON state and leakage currents up to 11.4 mA at 240V in the OFF state. It includes transient protection up to 6000 volts and operates within a temperature range of -20°C to +85°C with 95% condensing humidity. Mounting is via two .25 Faston terminals. Agency certifications include UL File E47858 and equivalent Canadian listings.
SOLID STATE TIMER, 1024SEC, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 86K9984 |
| Product Name | Solid State Timer, 1024Sec, 288Vac/dc; Relay Mounting Artisan Controls |
| Application Type | Latching |