The Model 438USA is a solid-state delay-on-make timer designed to control load circuits between 10 mA and 1 A operating from 19 to 288 V AC or DC. It features two .25 Faston terminals and is mounted via two .156 diameter holes. Timing is programmable via 10 DIP switches for delays from 1 to 1024 seconds in 1-second increments, with a timing tolerance of ±10% and worst-case variation of ±15% across voltage and temperature. Output voltage drop is 4 V maximum in the ON state, with leakage current up to 11.4 mA at 240 V. It operates from -20°C to +85°C at 95% condensing humidity and includes 6000 V transient protection. It is certified to UL E47858 and holds NSN 5999-01-113-0824.
SOLID STATE TIMER 1NO 2048SEC, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 88K1409 |
| Product Name | Solid State Timer 1No 2048Sec, 288Vac/dc; Relay Mounting Artisan Controls |
| Application Type | Latching |