The 438USA-3 is a solid state timer with a delay-on-make function, programmable timing from 0.1 to 102.4 seconds using 10 DIP switches, and an operating voltage range of 100V to 288V AC or DC. It accepts load currents between 10 milliamperes and 1 ampere, with a maximum output voltage drop of 4 volts in the ON state and leakage current of 4.8 mA at 100V in the OFF state. The device operates from -20°C to +85°C and features two .25 Faston terminations. It meets UL File E47858 and CSA Agency Certification NKCR2/NKCR8 standards.
SOLID STATE TIMER 1NO 102.4SEC 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:100V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 86K9983 |
| Product Name | Solid State Timer 1No 102.4Sec 288Vac/dc; Relay Mounting Artisan Controls |
| Application Type | Latching |