Artisan Controls Corporation Solid State Timer 1No 1000Sec, 288Vac/dc; Relay Mounting Artisan Controls 438U

Description
SOLID STATE TIMER 1NO 1000SEC, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Time Max:1000s RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER 1NO 1000SEC, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Time Max:1000s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer 1No 1000Sec, 288Vac/dc; Relay Mounting Artisan Controls - 88K2159 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer 1No 1000Sec, 288Vac/dc; Relay Mounting Artisan Controls
88K2159
Solid State Timer 1No 1000Sec, 288Vac/dc; Relay Mounting Artisan Controls 88K2159
SOLID STATE TIMER 1NO 1000SEC, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Time Max:1000s RoHS Compliant: Yes

SOLID STATE TIMER 1NO 1000SEC, 288VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Time Max:1000s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 88K2159
Product Name Solid State Timer 1No 1000Sec, 288Vac/dc; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details