The 438F-115-180 is a factory-fixed delay-on-make solid state timer designed for 115V AC or DC operation, with a preset timing period of 180 seconds. It operates within a voltage tolerance of ±20% and can switch loads between 10 mA and 1 A, with inrush currents up to 25 A for 8 milliseconds. The output has a 4 V drop when ON and 3 mA leakage when OFF. The device is encapsulated with .250 quick-connect terminals and is rated for operation from -20°C to +85°C. Timing accuracy is held to ±10%, with less than 6% variation over temperature and voltage. Transient protection complies with 1500 W peak pulse power and 6000 V surge voltage. It meets UL E47858 and ATNZ2/8 and NKCR2/8 standards. The timer requires a minimum 50 ms power removal to recycle.
SOLID STATE TIMER, 180SEC, 115VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 41J3984 |
| Product Name | Solid State Timer, 180Sec, 115Vac/dc; Relay Mounting Artisan Controls |
| Application Type | Latching |