The 438AS-115-1 is a solid state delay-on-make timer designed for use with loads between 10 mA and 1 A at 115 V AC or DC. It features an adjustable timing range of 0.1 to 30 seconds using an external timing resistor, with a tolerance of -15% to +0% at minimum delay and -0% to +15% at maximum delay. The timer operates within a temperature range of -20°C to +85°C, has a 4 V output voltage drop when ON, and requires a minimum 50 ms recycle time. It is encapsulated with 0.25 inch quick-connect terminals and meets UL File E47858 and Appliance Controls Component ATNZ2/ATNZ8 and Auxiliary Devices Component NKCR2/NKCR8 certifications.
SOLID STATE TIMER, 30SEC, 115VAC/DC; Contact Configuration:-; Nom Input Voltage:115V; Time Min:0.1s; Time Max:30s; Timing Adjustment:Resistor;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 86K9980 |
| Product Name | Solid State Timer, 30Sec, 115Vac/dc; Contact Configuration Artisan Controls |
| Application Type | Latching |