The Model 438A-115-1 is an adjustable delay-on-make solid state timer designed for operation at 115V AC or DC, with a timing range of 0.1 to 30 seconds. It features .250 quick connect terminals and an encapsulated module construction. The timer permits load currents between 10mA and 1A, with inrush currents up to 25A for 8 milliseconds, and maintains a 4V drop when ON and 3mA leakage when OFF. Timing accuracy is ±15% at minimum and 0% to +15% at maximum, with less than 6% variation over temperature and voltage. Recycle requires removal of operating voltage for at least 50ms. It is certified under UL File #E47858 and operates from -20°C to +85°C.
SOLID STATE TIMER, 30SEC, 115VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 14M6762 |
| Product Name | Solid State Timer, 30Sec, 115Vac/dc; Relay Mounting Artisan Controls |
| Application Type | Latching |