Artisan Controls Corporation Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 115AC/DC;Quick Connect 438A-115-1

Description
The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 Mω potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available. Digital Timing Circuitry 12-230 VAC or VDC 1 Ampere Output UL/cUL Recognized Encapsulated Circuitry Transient Protected
Description
The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 Mω potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available. Digital Timing Circuitry 12-230 VAC or VDC 1 Ampere Output UL/cUL Recognized Encapsulated Circuitry Transient Protected

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 115AC/DC;Quick Connect - 70089140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 115AC/DC;Quick Connect
70089140
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 115AC/DC;Quick Connect 70089140
The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 Mω potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available. Digital Timing Circuitry 12-230 VAC or VDC 1 Ampere Output UL/cUL Recognized Encapsulated Circuitry Transient Protected

The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 MΩ potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available.

  • Digital Timing Circuitry
  • 12-230 VAC or VDC
  • 1 Ampere Output
  • UL/cUL Recognized
  • Encapsulated Circuitry
  • Transient Protected
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089140
Product Name Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 115AC/DC;Quick Connect
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
High Performance Timing Relay - 700-FSH3VU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details