The Model 438USA is a solid-state timer designed to provide a delay-on-make function for load circuits operating between 19 and 288 volts AC or DC, with current ratings from 10 milliamperes to 1 ampere. It features a 10-position DIP switch for programming delay times from 1 to 1024 seconds in 1-second increments, with a timing tolerance of ±10% and worst-case variation of ±15%. Output leakage current is specified at 0.6 mA at 24V, 1.8 mA at 48V, 5.4 mA at 120V, and 11.4 mA at 240V, with a maximum 4-volt voltage drop in the ON state. The device has a transient protection rating of 6000 volts and operates from -20°C to +85°C with 95% condensing humidity tolerance. It uses two .25 Faston terminals for connection. It is certified to UL File E47858 and meets applicable Canadian standards.
SOLID STATE TIMER, 1024SEC, 240VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:19V; Operating Voltage Max:288V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 93K7645 |
| Product Name | Solid State Timer, 1024Sec, 240Vac; Relay Mounting Artisan Controls |
| Application Type | Latching |