Artisan Controls Corporation Solid State Timer Spst-No 300Sec, 120Vac; Relay Mounting Artisan Controls 4310A-8-B-2

Description
SOLID STATE TIMER SPST-NO 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:1s RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER SPST-NO 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:1s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer Spst-No 300Sec, 120Vac; Relay Mounting Artisan Controls - 93K7642 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer Spst-No 300Sec, 120Vac; Relay Mounting Artisan Controls
93K7642
Solid State Timer Spst-No 300Sec, 120Vac; Relay Mounting Artisan Controls 93K7642
SOLID STATE TIMER SPST-NO 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:1s RoHS Compliant: Yes

SOLID STATE TIMER SPST-NO 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 93K7642
Product Name Solid State Timer Spst-No 300Sec, 120Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details