Artisan Controls Corporation Solid State Timer Spst-No 1000Sec 120Vac; Relay Mounting Artisan Controls 4310A-8-A-3

Description
SOLID STATE TIMER SPST-NO 1000SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER SPST-NO 1000SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer Spst-No 1000Sec 120Vac; Relay Mounting Artisan Controls - 86K9979 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer Spst-No 1000Sec 120Vac; Relay Mounting Artisan Controls
86K9979
Solid State Timer Spst-No 1000Sec 120Vac; Relay Mounting Artisan Controls 86K9979
SOLID STATE TIMER SPST-NO 1000SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes

SOLID STATE TIMER SPST-NO 1000SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 86K9979
Product Name Solid State Timer Spst-No 1000Sec 120Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details