Artisan Controls Corporation Solid State Timer Spst-No 1000Sec, 12Vdc; Relay Mounting Artisan Controls 4310A-2-A-3

Description
SOLID STATE TIMER SPST-NO 1000SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER SPST-NO 1000SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer Spst-No 1000Sec, 12Vdc; Relay Mounting Artisan Controls - 01C5550 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer Spst-No 1000Sec, 12Vdc; Relay Mounting Artisan Controls
01C5550
Solid State Timer Spst-No 1000Sec, 12Vdc; Relay Mounting Artisan Controls 01C5550
SOLID STATE TIMER SPST-NO 1000SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes

SOLID STATE TIMER SPST-NO 1000SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 01C5550
Product Name Solid State Timer Spst-No 1000Sec, 12Vdc; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617028-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details