The 4300F-8-60-C is a solid state interval timer designed to energize a load circuit for a fixed duration when operating voltage is applied. It operates from 115V AC with a fixed timing interval of 60 seconds and a tolerance of ±10%. The device controls output loads up to 1 ampere, with a maximum voltage drop of 4V in the ON state and leakage current of 3 mA maximum in the OFF state. It features quick-connect terminals, encapsulated construction, and is rated for operation from -20°C to +85°C with 95% non-condensing humidity. The unit includes transient protection and meets UL File E47858 and UL File E47858 auxiliary device certifications. A minimum 200 ms de-energization is required between cycles to ensure reset.
SOLID STATE TIMER, 60SEC, 115VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 87H5912 |
| Product Name | Solid State Timer, 60Sec, 115Vac; Relay Mounting Artisan Controls |
| Application Type | Latching |