Artisan Controls Corporation Solid State Timer, 300Sec, 120Vac; Relay Mounting Artisan Controls 4300A-8-2

Description
SOLID STATE TIMER, 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
Description
SOLID STATE TIMER, 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Timer, model 4300 series, operates at 120VAC and is designed for interval timing applications. It features a load current rating of up to 1 ampere and can control output load circuits effectively. The timer is capable of fixed or adjustable timing intervals, with adjustable models allowing for a timing range from 0.1 seconds to 10,000 seconds, depending on the external resistor used. The device requires the operating voltage to be present for a duration that exceeds the preset timing period to function correctly. This model is encapsulated for durability and includes .25 quick connect wiring terminals for easy installation. It is also compliant with various safety standards, including UL and CSA certifications. The operating temperature range is from -20°C to +85°C, and it is designed to withstand high inrush currents. The timer's transient protection ensures reliable operation in environments with electrical noise. Engineers considering this timer should evaluate its specifications against their project requirements, particularly the timing range and load current capabilities.

Datasheet Summary
Powered by GS/AI

The Solid State Timer, model 4300 series, operates at 120VAC and is designed for interval timing applications. It features a load current rating of up to 1 ampere and can control output load circuits effectively. The timer is capable of fixed or adjustable timing intervals, with adjustable models allowing for a timing range from 0.1 seconds to 10,000 seconds, depending on the external resistor used. The device requires the operating voltage to be present for a duration that exceeds the preset timing period to function correctly. This model is encapsulated for durability and includes .25 quick connect wiring terminals for easy installation. It is also compliant with various safety standards, including UL and CSA certifications. The operating temperature range is from -20°C to +85°C, and it is designed to withstand high inrush currents. The timer's transient protection ensures reliable operation in environments with electrical noise. Engineers considering this timer should evaluate its specifications against their project requirements, particularly the timing range and load current capabilities.

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, 300Sec, 120Vac; Relay Mounting Artisan Controls - 88K1400 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, 300Sec, 120Vac; Relay Mounting Artisan Controls
88K1400
Solid State Timer, 300Sec, 120Vac; Relay Mounting Artisan Controls 88K1400
SOLID STATE TIMER, 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes

SOLID STATE TIMER, 300SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 88K1400
Product Name Solid State Timer, 300Sec, 120Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Time Delay Relay - 10149989 - Radwell International
Allen-Bradley / Rockwell Automation
View Details